Acer logo

Acer Aspire 5741G Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Hitam

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14339
Info modified on:
30 Jan 2025, 19:24:11
Short summary description Acer Aspire 5741G Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Hitam:

Acer Aspire 5741G, Intel® Core™ i3, 2,13 GHz, 39,6 cm (15.6"), 1366 x 768 piksel, 2 GB, 250 GB

Long summary description Acer Aspire 5741G Intel® Core™ i3 i3-330M 39,6 cm (15.6") 2 GB DDR3-SDRAM 250 GB NVIDIA® GeForce® GT 320 Windows 7 Home Premium Hitam:

Acer Aspire 5741G. Keluarga prosesor: Intel® Core™ i3, Model prosesor: i3-330M, Frekuensi prosesor: 2,13 GHz. Diagonal layar: 39,6 cm (15.6"), Resolusi layar: 1366 x 768 piksel. Memori internal: 2 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 250 GB, Tipe drive optikal: DVD-RW. Model adaptor grafis pada papan induk: Intel® HD Graphics, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 320. Sistem operasi yang terpasang: Windows 7 Home Premium. Warna produk: Hitam. Berat: 2,6 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.