Acer logo

Acer Extensa 5230E-582G25Mn Intel® Celeron® M 585 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65079
Info modified on:
24 Jan 2025, 20:58:20
Short summary description Acer Extensa 5230E-582G25Mn Intel® Celeron® M 585 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Extensa 5230E-582G25Mn, Intel® Celeron® M, 2,16 GHz, 39,1 cm (15.4"), 1280 x 800 piksel, 2 GB, 250 GB

Long summary description Acer Extensa 5230E-582G25Mn Intel® Celeron® M 585 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Home Basic:

Acer Extensa 5230E-582G25Mn. Keluarga prosesor: Intel® Celeron® M, Model prosesor: 585, Frekuensi prosesor: 2,16 GHz. Diagonal layar: 39,1 cm (15.4"), Resolusi layar: 1280 x 800 piksel. Memori internal: 2 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 250 GB. Model adaptor grafis diskrit: Intel® GMA 4500M. Sistem operasi yang terpasang: Windows Vista Home Basic. Berat: 2,88 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.