Acer logo

Acer Aspire 9802WKMi Intel® Core™ Duo 51 cm (20.1") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50853
Info modified on:
27 Jan 2025, 08:57:39
Short summary description Acer Aspire 9802WKMi Intel® Core™ Duo 51 cm (20.1") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

Acer Aspire 9802WKMi, Intel® Core™ Duo, 1,66 GHz, 51 cm (20.1"), 1680 x 1050 piksel, 1 GB, 100 GB

Long summary description Acer Aspire 9802WKMi Intel® Core™ Duo 51 cm (20.1") 1 GB DDR2-SDRAM 100 GB NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

Acer Aspire 9802WKMi. Keluarga prosesor: Intel® Core™ Duo, Frekuensi prosesor: 1,66 GHz. Diagonal layar: 51 cm (20.1"), Resolusi layar: 1680 x 1050 piksel. Memori internal: 1 GB, Tipe memori internal: DDR2-SDRAM. Total kapasitas penyimpanan: 100 GB, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis diskrit: NVIDIA® GeForce® Go 7300. Sistem operasi yang terpasang: Windows XP Home Edition. Berat: 7,8 kg

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.