Acer logo

Acer Aspire One AOD257-N57DQbb Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Bahasa inggris Biru

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16273
Info modified on:
01 Feb 2025, 05:39:50
Short summary description Acer Aspire One AOD257-N57DQbb Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Bahasa inggris Biru:

Acer Aspire One AOD257-N57DQbb, Intel Atom®, 1,66 GHz, 25,6 cm (10.1"), 1 GB, 250 GB, Windows 7 Starter

Long summary description Acer Aspire One AOD257-N57DQbb Intel Atom® N570 Netbook 25,6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Bahasa inggris Biru:

Acer Aspire One AOD257-N57DQbb. Jenis produk: Netbook. Keluarga prosesor: Intel Atom®, Model prosesor: N570, Frekuensi prosesor: 1,66 GHz. Diagonal layar: 25,6 cm (10.1"). Memori internal: 1 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 250 GB. Model adaptor grafis pada papan induk: Intel® GMA 3150. Sistem operasi yang terpasang: Windows 7 Starter. Warna produk: Biru

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.