Acer logo

Acer Veriton X X2680G Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82286
Info modified on:
10 Aug 2024, 11:43:25
Short summary description Acer Veriton X X2680G Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Hitam:

Acer Veriton X X2680G, 2,6 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD Super Multi DL, Windows 10 Pro

Long summary description Acer Veriton X X2680G Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop PC Hitam:

Acer Veriton X X2680G. Frekuensi prosesor: 2,6 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-11400. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD, Tipe drive optikal: DVD Super Multi DL. Model adaptor grafis pada papan induk: Intel UHD Graphics 730. Sistem operasi yang terpasang: Windows 10 Pro, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 180 W. Tipe sasis: Desktop. Jenis produk: PC. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.