Acer logo

Acer Veriton M2631 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50479
Info modified on:
10 Aug 2024, 09:52:59
Short summary description Acer Veriton M2631 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Hitam:

Acer Veriton M2631, 3,1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M2631 Intel® Core™ i5 i5-4440 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Hitam:

Acer Veriton M2631. Frekuensi prosesor: 3,1 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4440. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 200 W. Jenis produk: PC. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.