Acer logo

Acer Predator G3-605 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2,06 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Hitam, Jeruk

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82790
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Predator G3-605 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2,06 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Hitam, Jeruk:

Acer Predator G3-605, 3,6 GHz, Intel® Core™ i7, 8 GB, 2,06 TB, DVD±RW, Windows 8.1

Long summary description Acer Predator G3-605 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 2,06 TB HDD+SSD NVIDIA® GeForce® GTX 760 Windows 8.1 PC Hitam, Jeruk:

Acer Predator G3-605. Frekuensi prosesor: 3,6 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4790. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 2,06 TB, Media penyimpanan: HDD+SSD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 760. Sistem operasi yang terpasang: Windows 8.1, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 500 W. Jenis produk: PC. Warna produk: Hitam, Jeruk

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.