Acer logo

Acer Predator AG3-605-UR1G Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Desktop PC Hitam, Merah

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55167
Info modified on:
14 Mar 2024, 19:45:08
Short summary description Acer Predator AG3-605-UR1G Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Desktop PC Hitam, Merah:

Acer Predator AG3-605-UR1G, 3,3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description Acer Predator AG3-605-UR1G Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Desktop PC Hitam, Merah:

Acer Predator AG3-605-UR1G. Frekuensi prosesor: 3,3 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-4590. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 745. Sistem operasi yang terpasang: Windows 8.1, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 500 W. Tipe sasis: Desktop. Jenis produk: PC

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.