Acer logo

Acer Aspire XC-340 AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70363
Info modified on:
27 Dec 2023, 20:57:26
Short summary description Acer Aspire XC-340 AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam:

Acer Aspire XC-340, 2,3 GHz, AMD Athlon Silver, 8 GB, 1 TB, DVD-RW, Windows 10 Home

Long summary description Acer Aspire XC-340 AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam:

Acer Aspire XC-340. Frekuensi prosesor: 2,3 GHz, Keluarga prosesor: AMD Athlon Silver, Model prosesor: 3050U. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD-RW. Model adaptor grafis pada papan induk: AMD Radeon. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Desktop. Jenis produk: PC. Warna produk: Hitam

Specs
Options
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.