Acer logo

Acer Aspire XC-230 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121964
Info modified on:
10 Aug 2024, 09:21:36
Short summary description Acer Aspire XC-230 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam:

Acer Aspire XC-230, 2,2 GHz, AMD A8, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-230 AMD A8 A8-7410 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Desktop PC Hitam:

Acer Aspire XC-230. Frekuensi prosesor: 2,2 GHz, Keluarga prosesor: AMD A8, Model prosesor: A8-7410. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1866 MHz. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD±RW. Model adaptor grafis pada papan induk: AMD Radeon R5. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 65 W. Tipe sasis: Desktop. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.