Acer logo

Acer Aspire TC-710 Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GT 730 Windows 10 Home PC Hitam

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59139
Info modified on:
14 Mar 2024, 18:25:14
Short summary description Acer Aspire TC-710 Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GT 730 Windows 10 Home PC Hitam:

Acer Aspire TC-710, 2,7 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire TC-710 Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 1 TB HDD hybrid NVIDIA® GeForce® GT 730 Windows 10 Home PC Hitam:

Acer Aspire TC-710. Frekuensi prosesor: 2,7 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-6400. Memori internal: 8 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD hybrid, Tipe drive optikal: DVD Super Multi. Model adaptor grafis pada papan induk: Intel® HD Graphics 530, Model adaptor grafis diskrit: NVIDIA® GeForce® GT 730. Sistem operasi yang terpasang: Windows 10 Home, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 300 W. Jenis produk: PC. Warna produk: Hitam

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.