Acer logo

Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 8 GB DDR4-SDRAM 1,02 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Perak

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37157
Info modified on:
10 Aug 2024, 10:40:24
Short summary description Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 8 GB DDR4-SDRAM 1,02 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Perak:

Acer Aspire C24-1650, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,02 TB, Windows 10 Pro

Long summary description Acer Aspire C24-1650 Intel® Core™ i5 i5-1135G7 60,5 cm (23.8") 1920 x 1080 piksel PC All-in-One 8 GB DDR4-SDRAM 1,02 TB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Perak:

Acer Aspire C24-1650. Jenis produk: PC All-in-One. Diagonal layar: 60,5 cm (23.8"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel. Keluarga prosesor: Intel® Core™ i5. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 1,02 TB, Media penyimpanan: SSD. Model adaptor grafis pada papan induk: Intel Iris Xe Graphics. Kamera internal. Sistem operasi yang terpasang: Windows 10 Pro. Warna produk: Perak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.