Acer logo

Acer Aspire SA85 - Intel Pentium 4 524, 512MB, 160GB, DVD-RW, Win XP Home Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Home Edition Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111995
Info modified on:
11 Sept 2020, 21:42:54
Short summary description Acer Aspire SA85 - Intel Pentium 4 524, 512MB, 160GB, DVD-RW, Win XP Home Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Home Edition Tower PC:

Acer Aspire SA85 - Intel Pentium 4 524, 512MB, 160GB, DVD-RW, Win XP Home, 3,06 GHz, Intel® Pentium® 4, 0,5 GB, 160 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire SA85 - Intel Pentium 4 524, 512MB, 160GB, DVD-RW, Win XP Home Intel® Pentium® 4 0,5 GB DDR-SDRAM Windows XP Home Edition Tower PC:

Acer Aspire SA85 - Intel Pentium 4 524, 512MB, 160GB, DVD-RW, Win XP Home. Frekuensi prosesor: 3,06 GHz, Keluarga prosesor: Intel® Pentium® 4, Model prosesor: 524. Memori internal: 0,5 GB, Tipe memori internal: DDR-SDRAM. Total kapasitas penyimpanan: 160 GB, Tipe drive optikal: DVD-RW. Sistem operasi yang terpasang: Windows XP Home Edition. Tipe sasis: Tower. Jenis produk: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.