HP 15-in-1 MCR, CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo,..., HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP...
HP 15-in-1 MCR. संगत मेमोरी कार्ड: CF, CF Type II, Memory Stick (MS), MicroDrive, MiniSD, MiniSDHC, MMC, MS Duo, MS PRO, MS PRO Duo,..., संगत उत्पाद: HP ProDesk 400 G1 MT, HP ProDesk 400 G1 SFF, HP ProDesk 405 G1 MT, HP ProDesk 490 G1 MT, HP...