HP logo

HP V190 18.5-inch Monitor कंप्यूटर मॉनिटर

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18598
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 Jul 2021
Short summary description HP V190 18.5-inch Monitor कंप्यूटर मॉनिटर:

HP V190 18.5-inch Monitor, 439,1 mm, 223 mm, 345,2 mm, 2,4 kg, 439,1 mm, 45,4 mm

Long summary description HP V190 18.5-inch Monitor कंप्यूटर मॉनिटर:

HP V190 18.5-inch Monitor. चौड़ाई (स्टैंड के साथ): 439,1 mm, गहराई (स्टैंड के साथ): 223 mm, ऊंचाई (स्टैंड के साथ): 345,2 mm. पैकेज की चौडाई: 501 mm, पैकेज की गहराई: 169 mm, पैकेज की ऊंचाई: 333 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.