TCL logo

TCL 65C715 Telebisyon 165,1 sentimetro (65") 4K na Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88964
Info modified on:
22 Jul 2024, 10:01:57
Short summary description TCL 65C715 Telebisyon 165,1 sentimetro (65") 4K na Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 65C715, 165,1 sentimetro (65"), 3840 x 2160 (mga) pixel, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL 65C715 Telebisyon 165,1 sentimetro (65") 4K na Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 65C715. Ipakita ang dayagonal: 165,1 sentimetro (65"), Resolusyon ng display: 3840 x 2160 (mga) pixel, Uri ng HD: 4K na Ultra HD, Display na teknolohiya: QLED, Hugis ng screen: Flat screen, Uri ng LED backlighting: Direct-LED. Smart TV. Liwanag ng display: 360 cd/m², Oras ng pagtugon: 10 ms. Sistema ng format ng digital na signal: DVB-C, DVB-S2, DVB-T2. Wi-Fi, LAN ng ethernet. Kulay ng produkto: Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.