StarTech.com logo

StarTech.com USB32HD2 adapter ng USB graphics 3840 x 2160 (mga) pixel Itim

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
323995
Info modified on:
03 Jul 2025, 15:51:49
Short summary description StarTech.com USB32HD2 adapter ng USB graphics 3840 x 2160 (mga) pixel Itim:

StarTech.com USB32HD2, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, Output ng HDMI, 3840 x 2160 (mga) pixel

Long summary description StarTech.com USB32HD2 adapter ng USB graphics 3840 x 2160 (mga) pixel Itim:

StarTech.com USB32HD2. Bersyon ng USB: 3.2 Gen 1 (3.1 Gen 1), Uri ng USB connector: USB Type-A, Kasarian ng USB connector: Konektor ng lalaki. Kulay ng produkto: Itim, Materyal sa pabahay: Plastic. Suportadong mga operating system ng Windows: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Pamilya ng inimum na processor: Core i5, Minimum na bilis ng processor: 2,4 GHz. Lapad: 66 milimetro, Lalim: 315 milimetro, Height: 15 milimetro. Lapad ng package: 144 milimetro, Lalim ng package: 207 milimetro, Taas ng package: 38 milimetro

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.