Samsung logo

Samsung SC-DX103 camcorder Handheld na camcorder CCD Itim

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113783
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SC-DX103 camcorder Handheld na camcorder CCD Itim:

Samsung SC-DX103, CCD, 6,86 sentimetro (2.7"), TFT LCD, 439 g, Itim

Long summary description Samsung SC-DX103 camcorder Handheld na camcorder CCD Itim:

Samsung SC-DX103. Uri ng sensor: CCD. Optical na zoom: 34x, Digital na zoom: 1200x, Saklaw ng haba ng focal: 2.3 - 78.2 milimetro. Uri ng camcorder media: SSD, Mga katugmang memory card: MMC, SD, Mga uri ng suportadong lalagyan: CD, CD-R, CD-RW, DVD+R, DVD-R DL, DVD-RAM, DVD-ROM. Ipakita ang dayagonal: 6,86 sentimetro (2.7"), Display: TFT LCD, Display aspect ratio: 16:9. Uri ng camcorder: Handheld na camcorder

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.