Samsung logo

Samsung Series 6 QE50Q65CAU 127 sentimetro (50") 4K na Ultra HD Smart TV Wi-Fi Itim

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64115
Info modified on:
21 Jun 2024, 15:54:42
Short summary description Samsung Series 6 QE50Q65CAU 127 sentimetro (50") 4K na Ultra HD Smart TV Wi-Fi Itim:

Samsung Series 6 QE50Q65CAU, 127 sentimetro (50"), 3840 x 2160 (mga) pixel, QLED, Smart TV, Wi-Fi, Itim

Long summary description Samsung Series 6 QE50Q65CAU 127 sentimetro (50") 4K na Ultra HD Smart TV Wi-Fi Itim:

Samsung Series 6 QE50Q65CAU. Ipakita ang dayagonal: 127 sentimetro (50"), Resolusyon ng display: 3840 x 2160 (mga) pixel, Uri ng HD: 4K na Ultra HD, Display na teknolohiya: QLED, Hugis ng screen: Flat screen. Smart TV. Teknolohiya ng interpolasyon ng paggalaw: Motion Xcelerator, Native na aspect ratio: 16:9. Sistema ng format ng digital na signal: DVB-C, DVB-S2, DVB-T2. Wi-Fi, LAN ng ethernet. Kulay ng produkto: Itim

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.