Samsung logo

Samsung 2 NP270E5E Intel Celeron 847 Kuwaderno 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Itim

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40636
Info modified on:
29 Jan 2025, 19:04:25
Short summary description Samsung 2 NP270E5E Intel Celeron 847 Kuwaderno 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Itim:

Samsung 2 NP270E5E, Intel Celeron, 1,1 GHz, 39,6 sentimetro (15.6"), 1366 x 768 (mga) pixel, 4 GB, 500 GB

Long summary description Samsung 2 NP270E5E Intel Celeron 847 Kuwaderno 39,6 sentimetro (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Itim:

Samsung 2 NP270E5E. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Celeron, Modelo ng processor: 847, Prikwensiya ng processor: 1,1 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: DVD Super Multi DL. On-board na modelo ng graphics card: Intel HD Graphics. Naka-install ang operating system: Windows 8. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.