Samsung logo

Samsung LE32D550 81,3 sentimetro (32") Buong HD Itim

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119186
Info modified on:
02 Mar 2021, 09:39:17
Short summary description Samsung LE32D550 81,3 sentimetro (32") Buong HD Itim:

Samsung LE32D550, 81,3 sentimetro (32"), 1920 x 1080 (mga) pixel, Buong HD, LCD, 50 Hz, Itim

Long summary description Samsung LE32D550 81,3 sentimetro (32") Buong HD Itim:

Samsung LE32D550. Ipakita ang dayagonal: 81,3 sentimetro (32"), Resolusyon ng display: 1920 x 1080 (mga) pixel, Uri ng HD: Buong HD, Display na teknolohiya: LCD, Motion interpolation frequency: 50 Hz, Teknolohiya ng interpolasyon ng paggalaw: CMR (Clear Motion Rate), Native na aspect ratio: 16:9. Sistema ng format ng digital na signal: DVB-C, DVB-T. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.