Samsung logo

Samsung Galaxy S III GT-I9300 12,2 sentimetro (4.8") Single SIM Android 4.0 3G 16 GB 2100 mAh Bughaw

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129780
Info modified on:
27 Feb 2024, 13:49:15
Short summary description Samsung Galaxy S III GT-I9300 12,2 sentimetro (4.8") Single SIM Android 4.0 3G 16 GB 2100 mAh Bughaw:

Samsung Galaxy S III GT-I9300, 12,2 sentimetro (4.8"), 720 x 1280 (mga) pixel, 16 GB, 8 MP, Android 4.0, Bughaw

Long summary description Samsung Galaxy S III GT-I9300 12,2 sentimetro (4.8") Single SIM Android 4.0 3G 16 GB 2100 mAh Bughaw:

Samsung Galaxy S III GT-I9300. Ipakita ang dayagonal: 12,2 sentimetro (4.8"), Resolusyon ng display: 720 x 1280 (mga) pixel. Prikwensiya ng processor: 1,4 GHz. Kapasidad ng panloob na storage: 16 GB. Resolusyon sa camera sa likuran (numeric): 8 MP, Uri ng camera sa likuran: Isang camera. Kakayahan ng SIM card: Single SIM. Naka-install ang operating system: Android 4.0. Kapasidad ng baterya: 2100 mAh. Kulay ng produkto: Bughaw. Timbang: 133 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.