LG logo

LG 23V545-G.BK31P1 All-in-One PC/workstation Intel Core i5 i5-4200M 58,4 sentimetro (23") 1920 x 1080 (mga) pixel All-in-One na PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 pilak, Puti

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119246
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 23V545-G.BK31P1 All-in-One PC/workstation Intel Core i5 i5-4200M 58,4 sentimetro (23") 1920 x 1080 (mga) pixel All-in-One na PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 pilak, Puti:

LG 23V545-G.BK31P1, 58,4 sentimetro (23"), Buong HD, Intel Core i5, 4 GB, 500 GB, Windows 8.1

Long summary description LG 23V545-G.BK31P1 All-in-One PC/workstation Intel Core i5 i5-4200M 58,4 sentimetro (23") 1920 x 1080 (mga) pixel All-in-One na PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 pilak, Puti:

LG 23V545-G.BK31P1. Uri ng produkto: All-in-One na PC. Ipakita ang dayagonal: 58,4 sentimetro (23"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel, Uri ng panel: IPS. Pamilya ng processor: Intel Core i5, Prikwensiya ng processor: 2,5 GHz. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. Built-in na camera. Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 8.1. Kulay ng produkto: pilak, Puti

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.