Lenovo logo

Lenovo ThinkCentre M92p Tiny Intel Core i5 i5-3470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 USFF PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86260
Info modified on:
21 Jun 2024, 03:37:31
Short summary description Lenovo ThinkCentre M92p Tiny Intel Core i5 i5-3470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 USFF PC Itim:

Lenovo ThinkCentre M92p Tiny, 3,2 GHz, Intel Core i5, i5-3470, 2 GB, 8 GB, Windows Embedded Standard 7

Long summary description Lenovo ThinkCentre M92p Tiny Intel Core i5 i5-3470 2 GB DDR3-SDRAM 8 GB SSD Windows Embedded Standard 7 USFF PC Itim:

Lenovo ThinkCentre M92p Tiny. Prikwensiya ng processor: 3,2 GHz, Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-3470. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR3-SDRAM, Bilis ng orasan ng memory: 1600 MHz. Kabuuang kapasidad ng storage: 8 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 2500. Naka-install ang operating system: Windows Embedded Standard 7. Supply ng kuryente: 65 W. Uri ng chassis: USFF. Uri ng produkto: PC. Timbang: 4,1 kilo. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.