Lenovo logo

Lenovo IdeaPad 300s 11 Intel Pentium N3700 Kuwaderno 29,5 sentimetro (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Puti

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42793
Info modified on:
02 Feb 2025, 23:01:19
Short summary description Lenovo IdeaPad 300s 11 Intel Pentium N3700 Kuwaderno 29,5 sentimetro (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Puti:

Lenovo IdeaPad 300s 11, Intel Pentium, 1,6 GHz, 29,5 sentimetro (11.6"), 1366 x 768 (mga) pixel, 2 GB, 500 GB

Long summary description Lenovo IdeaPad 300s 11 Intel Pentium N3700 Kuwaderno 29,5 sentimetro (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Home Puti:

Lenovo IdeaPad 300s 11. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Pentium, Modelo ng processor: N3700, Prikwensiya ng processor: 1,6 GHz. Ipakita ang dayagonal: 29,5 sentimetro (11.6"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: Puti

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.