Lenovo logo

Lenovo ThinkServer TS140 server 500 GB Tore Intel Xeon E3 v3 E3-1225V3 3,2 GHz 4 GB DDR3-SDRAM 280 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22183
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS140 server 500 GB Tore Intel Xeon E3 v3 E3-1225V3 3,2 GHz 4 GB DDR3-SDRAM 280 W:

Lenovo ThinkServer TS140, 3,2 GHz, E3-1225V3, 4 GB, DDR3-SDRAM, 500 GB, Tore

Long summary description Lenovo ThinkServer TS140 server 500 GB Tore Intel Xeon E3 v3 E3-1225V3 3,2 GHz 4 GB DDR3-SDRAM 280 W:

Lenovo ThinkServer TS140. Pamilya ng processor: Intel Xeon E3 v3, Prikwensiya ng processor: 3,2 GHz, Modelo ng processor: E3-1225V3. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM, Layout ng memory (mga puwang x laki): 1 x 4 GB. Kabuuang kapasidad ng storage: 500 GB, Sukat ng HDD: 3.5", Interface ng HDD: Serial ATA III. LAN ng ethernet, Teknolohiya sa paglalagay ng cable: 10/100/1000Base-T(X). Uri ng optical drive: DVD-ROM. Supply ng kuryente: 280 W. Uri ng chassis: Tore

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.