Lenovo logo

Lenovo ThinkPad T420s Intel Core i7 i7-2640M 35,6 sentimetro (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA NVS 4200M Windows 7 Professional Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30321
Info modified on:
23 Jan 2025, 18:54:01
Short summary description Lenovo ThinkPad T420s Intel Core i7 i7-2640M 35,6 sentimetro (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA NVS 4200M Windows 7 Professional Itim:

Lenovo ThinkPad T420s, Intel Core i7, 2,8 GHz, 35,6 sentimetro (14"), 1600 x 900 (mga) pixel, 4 GB, 500 GB

Long summary description Lenovo ThinkPad T420s Intel Core i7 i7-2640M 35,6 sentimetro (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA NVS 4200M Windows 7 Professional Itim:

Lenovo ThinkPad T420s. Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-2640M, Prikwensiya ng processor: 2,8 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: Super Multi ng DVD. On-board na modelo ng graphics card: Intel HD Graphics 3000. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.