Lenovo logo

Lenovo ThinkStation P350 Tiny Intel Core i9 i9-11900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9789
Info modified on:
07 Nov 2024, 20:35:05
Short summary description Lenovo ThinkStation P350 Tiny Intel Core i9 i9-11900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Itim:

Lenovo ThinkStation P350 Tiny, 1,5 GHz, Intel Core i9, i9-11900T, 32 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkStation P350 Tiny Intel Core i9 i9-11900T 32 GB DDR4-SDRAM 1 TB SSD NVIDIA T600 Windows 10 Pro Mini PC Workstation Itim:

Lenovo ThinkStation P350 Tiny. Prikwensiya ng processor: 1,5 GHz, Pamilya ng processor: Intel Core i9, Modelo ng processor: i9-11900T. Panloob na memory: 32 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 3200 MHz. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics 750, Discrete na modelo ng graphics card: NVIDIA T600. Naka-install ang operating system: Windows 10 Pro, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 170 W. Uri ng chassis: Mini PC. Uri ng produkto: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.