Lenovo logo

Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 4 GB DDR4-SDRAM 256 GB SSD Windows 8.1 Pro Tore Workstation Itim

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26896
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 4 GB DDR4-SDRAM 256 GB SSD Windows 8.1 Pro Tore Workstation Itim:

Lenovo ThinkStation P500, 3,5 GHz, Intel Xeon E5 v3, 4 GB, 256 GB, DVD±RW, Windows 8.1 Pro

Long summary description Lenovo ThinkStation P500 Intel Xeon E5 v3 E5-1650V3 4 GB DDR4-SDRAM 256 GB SSD Windows 8.1 Pro Tore Workstation Itim:

Lenovo ThinkStation P500. Prikwensiya ng processor: 3,5 GHz, Pamilya ng processor: Intel Xeon E5 v3, Modelo ng processor: E5-1650V3. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 2133 MHz. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD, Isinama ang card reader, Uri ng optical drive: DVD±RW. Naka-install ang operating system: Windows 8.1 Pro, Arkitektura ng operating system: 64-bit. Uri ng chassis: Tore. Uri ng produkto: Workstation. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.