Lenovo logo

Lenovo ThinkPad E16 + 5WS1M86331 Intel Core i7 i7-1355U Kuwaderno 40,6 sentimetro (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17055
Info modified on:
21 Jun 2024, 16:17:06
Short summary description Lenovo ThinkPad E16 + 5WS1M86331 Intel Core i7 i7-1355U Kuwaderno 40,6 sentimetro (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Itim:

Lenovo ThinkPad E16 + 5WS1M86331, Intel Core i7, 40,6 sentimetro (16"), 1920 x 1200 (mga) pixel, 16 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo ThinkPad E16 + 5WS1M86331 Intel Core i7 i7-1355U Kuwaderno 40,6 sentimetro (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Itim:

Lenovo ThinkPad E16 + 5WS1M86331. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-1355U. Ipakita ang dayagonal: 40,6 sentimetro (16"), Uri ng HD: WUXGA, Resolusyon ng display: 1920 x 1200 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel Iris Xe Graphics. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: Itim. Timbang: 1,97 kilo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.