Lenovo logo

Lenovo ThinkPad L14 Gen 3 (AMD) AMD Ryzen 7 PRO 5875U Kuwaderno 35,6 sentimetro (14") Buong HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Espanyol Itim

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5664
Info modified on:
23 Apr 2025, 16:42:39
Short summary description Lenovo ThinkPad L14 Gen 3 (AMD) AMD Ryzen 7 PRO 5875U Kuwaderno 35,6 sentimetro (14") Buong HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Espanyol Itim:

Lenovo ThinkPad L14 Gen 3 (AMD), AMD Ryzen 7 PRO, 2 GHz, 35,6 sentimetro (14"), 1920 x 1080 (mga) pixel, 16 GB, 512 GB

Long summary description Lenovo ThinkPad L14 Gen 3 (AMD) AMD Ryzen 7 PRO 5875U Kuwaderno 35,6 sentimetro (14") Buong HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Espanyol Itim:

Lenovo ThinkPad L14 Gen 3 (AMD). Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: AMD Ryzen 7 PRO, Modelo ng processor: 5875U, Prikwensiya ng processor: 2 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 16 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD. On-board na modelo ng graphics card: AMD Radeon Graphics. Naka-install ang operating system: Windows 11 Pro. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.