Lenovo logo

Lenovo ThinkPad P17 Intel Core i9 i9-11950H Mobile workstation 43,9 sentimetro (17.3") 4K na Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6E (802.11ax) Windows 10 Pro Ingles Itim

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38726
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Lenovo ThinkPad P17 Intel Core i9 i9-11950H Mobile workstation 43,9 sentimetro (17.3") 4K na Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6E (802.11ax) Windows 10 Pro Ingles Itim:

Lenovo ThinkPad P17, Intel Core i9, 43,9 sentimetro (17.3"), 3840 x 2160 (mga) pixel, 64 GB, 1 TB, Windows 10 Pro

Long summary description Lenovo ThinkPad P17 Intel Core i9 i9-11950H Mobile workstation 43,9 sentimetro (17.3") 4K na Ultra HD 64 GB DDR4-SDRAM 1 TB SSD NVIDIA RTX A4000 Wi-Fi 6E (802.11ax) Windows 10 Pro Ingles Itim:

Lenovo ThinkPad P17. Uri ng produkto: Mobile workstation, Salik ng form: kabibi. Pamilya ng processor: Intel Core i9, Modelo ng processor: i9-11950H. Ipakita ang dayagonal: 43,9 sentimetro (17.3"), Uri ng HD: 4K na Ultra HD, Resolusyon ng display: 3840 x 2160 (mga) pixel. Panloob na memory: 64 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 1 TB, Storage media: SSD. On-board na modelo ng graphics card: Intel UHD Graphics, Discrete na modelo ng graphics card: NVIDIA RTX A4000. Naka-install ang operating system: Windows 10 Pro. Kulay ng produkto: Itim

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.