Lenovo logo

Lenovo ThinkPad X270 Intel Core i5 i5-6200U Kuwaderno 31,8 sentimetro (12.5") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14590
Info modified on:
23 Apr 2025, 14:55:08
Short summary description Lenovo ThinkPad X270 Intel Core i5 i5-6200U Kuwaderno 31,8 sentimetro (12.5") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim:

Lenovo ThinkPad X270, Intel Core i5, 2,3 GHz, 31,8 sentimetro (12.5"), 1366 x 768 (mga) pixel, 4 GB, 500 GB

Long summary description Lenovo ThinkPad X270 Intel Core i5 i5-6200U Kuwaderno 31,8 sentimetro (12.5") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 7 Professional Itim:

Lenovo ThinkPad X270. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-6200U, Prikwensiya ng processor: 2,3 GHz. Ipakita ang dayagonal: 31,8 sentimetro (12.5"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 520. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.