Lenovo logo

Lenovo ThinkPad T450 Intel Core i7 i7-5600U Kuwaderno 35,6 sentimetro (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Itim, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22511
Info modified on:
23 Apr 2025, 14:40:56
Short summary description Lenovo ThinkPad T450 Intel Core i7 i7-5600U Kuwaderno 35,6 sentimetro (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Itim, Graphite:

Lenovo ThinkPad T450, Intel Core i7, 2,6 GHz, 35,6 sentimetro (14"), 1600 x 900 (mga) pixel, 8 GB, 256 GB

Long summary description Lenovo ThinkPad T450 Intel Core i7 i7-5600U Kuwaderno 35,6 sentimetro (14") HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Itim, Graphite:

Lenovo ThinkPad T450. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-5600U, Prikwensiya ng processor: 2,6 GHz. Ipakita ang dayagonal: 35,6 sentimetro (14"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 5500. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim, Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.