Lenovo logo

Lenovo ThinkCentre M710q Intel Pentium G G4560T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF Mini PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20031
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M710q Intel Pentium G G4560T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF Mini PC Itim:

Lenovo ThinkCentre M710q, 2,9 GHz, Intel Pentium G, G4560T, 4 GB, 500 GB, Windows 10 Pro

Long summary description Lenovo ThinkCentre M710q Intel Pentium G G4560T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF Mini PC Itim:

Lenovo ThinkCentre M710q. Prikwensiya ng processor: 2,9 GHz, Pamilya ng processor: Intel Pentium G, Modelo ng processor: G4560T. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 2400 MHz. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 610. Naka-install ang operating system: Windows 10 Pro, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 65 W. Uri ng chassis: SFF. Uri ng produkto: Mini PC. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.