Lenovo logo

Lenovo ThinkCentre M710t Intel Core i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tore PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70512
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710t Intel Core i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tore PC Itim:

Lenovo ThinkCentre M710t, 3,4 GHz, Intel Core i7, 8 GB, 512 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M710t Intel Core i7 i7-6700 8 GB DDR4-SDRAM 512 GB SSD Windows 7 Professional Tore PC Itim:

Lenovo ThinkCentre M710t. Prikwensiya ng processor: 3,4 GHz, Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-6700. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 2133 MHz. Kabuuang kapasidad ng storage: 512 GB, Storage media: SSD, Uri ng optical drive: DVD±RW. On-board na modelo ng graphics card: Intel HD Graphics 530. Naka-install ang operating system: Windows 7 Professional, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 210 W. Uri ng chassis: Tore. Uri ng produkto: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.