Lenovo logo

Lenovo ThinkCentre M73z Intel Core i7 i7-4790S 50,8 sentimetro (20") 1600 x 900 (mga) pixel All-in-One na PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80756
Info modified on:
21 Jun 2024, 03:22:09
Short summary description Lenovo ThinkCentre M73z Intel Core i7 i7-4790S 50,8 sentimetro (20") 1600 x 900 (mga) pixel All-in-One na PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Itim:

Lenovo ThinkCentre M73z, 50,8 sentimetro (20"), HD+, Intel Core i7, 4 GB, 500 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M73z Intel Core i7 i7-4790S 50,8 sentimetro (20") 1600 x 900 (mga) pixel All-in-One na PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Itim:

Lenovo ThinkCentre M73z. Uri ng produkto: All-in-One na PC. Ipakita ang dayagonal: 50,8 sentimetro (20"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel, Hugis ng screen: Flat screen. Pamilya ng processor: Intel Core i7, Prikwensiya ng processor: 3,2 GHz. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD. On-board na modelo ng graphics card: Intel HD Graphics 4600. Uri ng optical drive: DVD±RW. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.