Integral logo

Integral 4ZC7A08739-IN module ng memorya 8 GB 1 x 8 GB DDR4 ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3948
Info modified on:
26 May 2025, 09:59:57
Short summary description Integral 4ZC7A08739-IN module ng memorya 8 GB 1 x 8 GB DDR4 ECC:

Integral 4ZC7A08739-IN, 8 GB, 1 x 8 GB, DDR4, 2933 MHz, 288-pin DIMM

Long summary description Integral 4ZC7A08739-IN module ng memorya 8 GB 1 x 8 GB DDR4 ECC:

Integral 4ZC7A08739-IN. Component para sa: PC/Server, Panloob na memory: 8 GB, Layout ng memory (mga module x laki): 1 x 8 GB, Uri ng panloob na memory: DDR4, Bilis ng orasan ng memory: 2933 MHz, Salik ng anyo ng memory: 288-pin DIMM, Kawalang-kilos ng CAS: 21, ECC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.