Huawei logo

Huawei MediaPad Link 10 3G 25,6 sentimetro (10.1") 1 GB Wi-Fi 4 (802.11n) Android pilak

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46114
Info modified on:
25 Jul 2023, 10:13:16
Short summary description Huawei MediaPad Link 10 3G 25,6 sentimetro (10.1") 1 GB Wi-Fi 4 (802.11n) Android pilak:

Huawei MediaPad Link 10, 25,6 sentimetro (10.1"), 1280 x 800 (mga) pixel, 1 GB, 1,2 GHz, Android, pilak

Long summary description Huawei MediaPad Link 10 3G 25,6 sentimetro (10.1") 1 GB Wi-Fi 4 (802.11n) Android pilak:

Huawei MediaPad Link 10. Ipakita ang dayagonal: 25,6 sentimetro (10.1"), Resolusyon ng display: 1280 x 800 (mga) pixel. Prikwensiya ng processor: 1,2 GHz. Panloob na memory: 1 GB. Resolusyon sa camera sa likuran (numeric): 3 MP, Uri ng camera sa likuran: Isang camera, Resolusyon ng camera sa harap (numeric): 0,3 MP, Camera sa harap. Nangungunang pamantayan ng Wi-Fi: Wi-Fi 4 (802.11n). Tinulungang GPS (A-GPS). Isinama ang card reader. Timbang: 620 g. Naka-install ang operating system: Android. Kulay ng produkto: pilak

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.