HP logo

HP 250 G5 Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home pilak

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74986
Info modified on:
22 Jan 2025, 06:15:58
Short summary description HP 250 G5 Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home pilak:

HP 250 G5, Intel Core i5, 2,5 GHz, 39,6 sentimetro (15.6"), 1920 x 1080 (mga) pixel, 8 GB, 256 GB

Long summary description HP 250 G5 Intel Core i5 i5-7200U Kuwaderno 39,6 sentimetro (15.6") Buong HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home pilak:

HP 250 G5. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-7200U, Prikwensiya ng processor: 2,5 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: Buong HD, Resolusyon ng display: 1920 x 1080 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD, Uri ng optical drive: DVD Super Multi DL. Naka-install ang operating system: Windows 10 Home. Kulay ng produkto: pilak

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.