HP logo

HP ProBook 4320s Notebook PC Intel Core i3 i3-370M 33,8 sentimetro (13.3") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103694
Info modified on:
22 Jan 2025, 05:03:47
Short summary description HP ProBook 4320s Notebook PC Intel Core i3 i3-370M 33,8 sentimetro (13.3") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional:

HP ProBook 4320s Notebook PC, Intel Core i3, 2,4 GHz, 33,8 sentimetro (13.3"), 1366 x 768 (mga) pixel, 2 GB, 250 GB

Long summary description HP ProBook 4320s Notebook PC Intel Core i3 i3-370M 33,8 sentimetro (13.3") 2 GB DDR3-SDRAM 250 GB Intel HD Windows 7 Professional:

HP ProBook 4320s Notebook PC. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-370M, Prikwensiya ng processor: 2,4 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 250 GB, Uri ng optical drive: DVD Super Multi DL. On-board na modelo ng graphics card: Intel HD Graphics, Discrete na modelo ng graphics card: Intel HD. Naka-install ang operating system: Windows 7 Professional. Timbang: 2,02 kilo

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.