HP logo

HP Color LaserJet Pro M154a Kulay 600 x 600 DPI A4

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28230
Info modified on:
26 May 2025, 19:36:51
Short summary description HP Color LaserJet Pro M154a Kulay 600 x 600 DPI A4:

HP Color LaserJet Pro M154a, Laser, Kulay, 600 x 600 DPI, A4, 16 ppm, Puti

Long summary description HP Color LaserJet Pro M154a Kulay 600 x 600 DPI A4:

HP Color LaserJet Pro M154a. Teknolohiya sa pag-print: Laser, Kulay. Bilang ng mga print cartridge: 4, Maximum na cycle ng tungkulin: 30000 mga pahina bawat buwan. Maximum na resolution: 600 x 600 DPI. Maximum na laki ng papel na ISO A-series: A4. Bilis ng pag-print (itim, normal na kalidad, A4/US Letter): 16 ppm. Kulay ng produkto: Puti

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.