HP logo

HP EliteBook 2560p Intel Core i5 i5-2540M Mobile workstation 31,8 sentimetro (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Itim, Kulay-abo

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100967
Info modified on:
22 Jan 2025, 05:56:28
Short summary description HP EliteBook 2560p Intel Core i5 i5-2540M Mobile workstation 31,8 sentimetro (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Itim, Kulay-abo:

HP EliteBook 2560p, Intel Core i5, 2,6 GHz, 31,8 sentimetro (12.5"), 1366 x 768 (mga) pixel, 4 GB, 320 GB

Long summary description HP EliteBook 2560p Intel Core i5 i5-2540M Mobile workstation 31,8 sentimetro (12.5") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Itim, Kulay-abo:

HP EliteBook 2560p. Uri ng produkto: Mobile workstation, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-2540M, Prikwensiya ng processor: 2,6 GHz. Ipakita ang dayagonal: 31,8 sentimetro (12.5"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 320 GB, Storage media: HDD, Uri ng optical drive: DVD Super Multi DL. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Itim, Kulay-abo

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.