HP logo

HP ProDesk 400 G1 Mini Intel Core i5 i5-4590T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68184
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDesk 400 G1 Mini Intel Core i5 i5-4590T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Itim:

HP ProDesk 400 G1 Mini, 2 GHz, Intel Core i5, i5-4590T, 8 GB, 256 GB, Windows 7 Professional

Long summary description HP ProDesk 400 G1 Mini Intel Core i5 i5-4590T 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini PC Itim:

HP ProDesk 400 G1 Mini. Prikwensiya ng processor: 2 GHz, Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-4590T. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3-SDRAM, Bilis ng orasan ng memory: 1600 MHz. Kabuuang kapasidad ng storage: 256 GB, Storage media: SSD. On-board na modelo ng graphics card: Intel HD Graphics 4600. Naka-install ang operating system: Windows 7 Professional, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 65 W. Uri ng produkto: Mini PC. Timbang: 1,3 kilo. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.