HP logo

HP Z240 MT Intel Core i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Itim

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34311
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 MT Intel Core i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Itim:

HP Z240 MT, 3,4 GHz, Intel Core i7, 8 GB, 1 TB, Super Multi ng DVD, Windows 7 Professional

Long summary description HP Z240 MT Intel Core i7 i7-6700 8 GB DDR4-SDRAM 1 TB HDD Windows 7 Professional Mini Tower Workstation Itim:

HP Z240 MT. Prikwensiya ng processor: 3,4 GHz, Pamilya ng processor: Intel Core i7, Modelo ng processor: i7-6700. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR4-SDRAM, Bilis ng orasan ng memory: 2133 MHz. Kabuuang kapasidad ng storage: 1 TB, Storage media: HDD, Uri ng optical drive: Super Multi ng DVD. On-board na modelo ng graphics card: Intel HD Graphics 530. Naka-install ang operating system: Windows 7 Professional, Arkitektura ng operating system: 64-bit. Supply ng kuryente: 400 W. Uri ng chassis: Mini Tower. Uri ng produkto: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.