HP logo

HP Monster High Speed USB Cable kable ng USB USB 2.0 2,13 metro USB A USB B Itim

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141299
Info modified on:
13 Jul 2023, 01:04:05
Short summary description HP Monster High Speed USB Cable kable ng USB USB 2.0 2,13 metro USB A USB B Itim:

HP Monster High Speed USB Cable, 2,13 metro, USB A, USB B, USB 2.0, Male connector/Male connector, Itim

Long summary description HP Monster High Speed USB Cable kable ng USB USB 2.0 2,13 metro USB A USB B Itim:

HP Monster High Speed USB Cable. Haba ng cable: 2,13 metro. Konektor 1: USB A, Konektor 2: USB B, Bersyon ng USB: USB 2.0, Kasarian ng connector: Male connector/Male connector, Kalupkop ng mga contact ng connector: ginto, Kulay ng produkto: Itim

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.