HP logo

HP Pavilion 15-n284ca AMD A10 A10-4655M Kuwaderno 39,6 sentimetro (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 Itim

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79224
Info modified on:
23 Jan 2025, 18:31:10
Short summary description HP Pavilion 15-n284ca AMD A10 A10-4655M Kuwaderno 39,6 sentimetro (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 Itim:

HP Pavilion 15-n284ca, AMD A10, 2 GHz, 39,6 sentimetro (15.6"), 1366 x 768 (mga) pixel, 8 GB, 750 GB

Long summary description HP Pavilion 15-n284ca AMD A10 A10-4655M Kuwaderno 39,6 sentimetro (15.6") HD 8 GB DDR3L-SDRAM 750 GB HDD Windows 8 Itim:

HP Pavilion 15-n284ca. Uri ng produkto: Kuwaderno, Salik ng form: kabibi. Pamilya ng processor: AMD A10, Modelo ng processor: A10-4655M, Prikwensiya ng processor: 2 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: HD, Resolusyon ng display: 1366 x 768 (mga) pixel. Panloob na memory: 8 GB, Uri ng panloob na memory: DDR3L-SDRAM. Kabuuang kapasidad ng storage: 750 GB, Storage media: HDD, Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 8. Kulay ng produkto: Itim

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.