HP logo

HP MP9 G2 i3-6100T 3,2 GHz mini Itim

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36511
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP MP9 G2 i3-6100T 3,2 GHz mini Itim:

HP MP9 G2, Intel Core i3, i3-6100T, Intel Core i3-6xxx, 3,2 GHz, 3 MB, Intel Q170

Long summary description HP MP9 G2 i3-6100T 3,2 GHz mini Itim:

HP MP9 G2. Pamilya ng processor: Intel Core i3, Modelo ng processor: i3-6100T, Henerasyon ng processor: Intel Core i3-6xxx. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR4-SDRAM, Maximum na panloob na memory: 32 GB. Kabuuang kapasidad ng storage: 128 GB, Storage media: SSD, Kapasidad ng SSD: 128 GB. Gumagawa ng graphics card: Intel, Card ng mga graphic: HD Graphics 530. Sistema ng audio: DTS Studio Sound

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.