Fujitsu logo

Fujitsu CELSIUS H720 Intel Core i5 i5-3340M Mobile workstation 39,6 sentimetro (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA Quadro K1000M Windows 7 Professional Kulay-abo

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36327
Info modified on:
29 Jan 2025, 18:14:35
Short summary description Fujitsu CELSIUS H720 Intel Core i5 i5-3340M Mobile workstation 39,6 sentimetro (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA Quadro K1000M Windows 7 Professional Kulay-abo:

Fujitsu CELSIUS H720, Intel Core i5, 2,7 GHz, 39,6 sentimetro (15.6"), 1600 x 900 (mga) pixel, 4 GB, 500 GB

Long summary description Fujitsu CELSIUS H720 Intel Core i5 i5-3340M Mobile workstation 39,6 sentimetro (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA Quadro K1000M Windows 7 Professional Kulay-abo:

Fujitsu CELSIUS H720. Uri ng produkto: Mobile workstation, Salik ng form: kabibi. Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-3340M, Prikwensiya ng processor: 2,7 GHz. Ipakita ang dayagonal: 39,6 sentimetro (15.6"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel. Panloob na memory: 4 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 500 GB, Storage media: HDD, Uri ng optical drive: Super Multi ng DVD. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: Kulay-abo

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.