Fujitsu logo

Fujitsu LIFEBOOK T902 Intel Core i5 i5-3340M Hybrid (2-in-1) 33,8 sentimetro (13.3") Touchscreen HD+ 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional pilak

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18670
Info modified on:
24 Jan 2025, 20:32:25
Short summary description Fujitsu LIFEBOOK T902 Intel Core i5 i5-3340M Hybrid (2-in-1) 33,8 sentimetro (13.3") Touchscreen HD+ 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional pilak:

Fujitsu LIFEBOOK T902, Intel Core i5, 2,7 GHz, 33,8 sentimetro (13.3"), 1600 x 900 (mga) pixel, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK T902 Intel Core i5 i5-3340M Hybrid (2-in-1) 33,8 sentimetro (13.3") Touchscreen HD+ 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional pilak:

Fujitsu LIFEBOOK T902. Uri ng produkto: Hybrid (2-in-1), Salik ng form: Mapapalitan (Swivel). Pamilya ng processor: Intel Core i5, Modelo ng processor: i5-3340M, Prikwensiya ng processor: 2,7 GHz. Ipakita ang dayagonal: 33,8 sentimetro (13.3"), Uri ng HD: HD+, Resolusyon ng display: 1600 x 900 (mga) pixel, Touchscreen. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR3-SDRAM. Kabuuang kapasidad ng storage: 320 GB, Storage media: HDD. Naka-install ang operating system: Windows 7 Professional. Kulay ng produkto: pilak

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.